Amphenol Aerospace Corporation Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16ZNU18-5PD

Description
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector, Plug, 18-5, 5 Position, is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure connections while providing excellent electromagnetic interference (EMI) shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and meets IP67 environmental standards when mated or with a protection cap, making it suitable for harsh conditions. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy contacts. It supports a minimum insulation resistance of 5,000 megaohms and is designed for a minimum of 500 mating cycles. The 2M805 series connectors are compliant with RoHS regulations, ensuring they meet modern environmental standards. This product is ideal for engineers looking for reliable and robust connectivity solutions in aerospace and other demanding applications.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector, Plug, 18-5, 5 Position, is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure connections while providing excellent electromagnetic interference (EMI) shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and meets IP67 environmental standards when mated or with a protection cap, making it suitable for harsh conditions. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy contacts. It supports a minimum insulation resistance of 5,000 megaohms and is designed for a minimum of 500 mating cycles. The 2M805 series connectors are compliant with RoHS regulations, ensuring they meet modern environmental standards. This product is ideal for engineers looking for reliable and robust connectivity solutions in aerospace and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace - 45X6881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
45X6881
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 45X6881
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6881
Product Name Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details