Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16ZNU11-4SA

Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet
Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16ZNU11-4SA - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#16 SKT PLUG OM

M805 4C 4#16 SKT PLUG OM

Buy Now
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 65W1578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
65W1578
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 65W1578
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16ZNU11-4SA 65W1578
Product Name Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details