Amphenol Aerospace Corporation Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF8-23SB

Description
M805 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M805 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16NF8-23SB - PEI-Genesis
Philadelphia, PA, United States
M805 3C 3#20HD SKT PLUG OM

M805 3C 3#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace - 45X6604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
45X6604
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 45X6604
CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16NF8-23SB 45X6604
Product Name Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details