Amphenol Aerospace Corporation Circular Connector, Plug, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF23-130SC

Description
CIRCULAR CONNECTOR, PLUG, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace - 45X6602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
45X6602
Circular Connector, Plug, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 45X6602
CIRCULAR CONNECTOR, PLUG, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6602
Product Name Circular Connector, Plug, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details