Amphenol Aerospace Corporation Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF15-201SB

Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 15-201, 12 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with 12 crimp socket contacts. It utilizes a tri-start threaded coupling mechanism for secure connections and is designed to meet rigorous environmental standards, including IP67 protection when mated or with a protection cap. The connector is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide insulators, ensuring durability and reliability in demanding applications. It operates effectively within a temperature range of -65°C to +150°C and supports a minimum insulation resistance of 5,000 megaohms. This connector is suitable for applications requiring compact, lightweight, and robust interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 15-201, 12 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with 12 crimp socket contacts. It utilizes a tri-start threaded coupling mechanism for secure connections and is designed to meet rigorous environmental standards, including IP67 protection when mated or with a protection cap. The connector is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide insulators, ensuring durability and reliability in demanding applications. It operates effectively within a temperature range of -65°C to +150°C and supports a minimum insulation resistance of 5,000 megaohms. This connector is suitable for applications requiring compact, lightweight, and robust interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 45X6575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
45X6575
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 45X6575
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6575
Product Name Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data