Amphenol Aerospace Corporation Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF11-19PB

Description
M805 19C 19#23 PIN PLUG OM
Request a Quote Datasheet
Description
M805 19C 19#23 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16NF11-19PB - PEI-Genesis
Philadelphia, PA, United States
M805 19C 19#23 PIN PLUG OM

M805 19C 19#23 PIN PLUG OM

Buy Now
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 09X1194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
09X1194
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 09X1194
CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16NF11-19PB 09X1194
Product Name Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details