Amphenol Aerospace Corporation Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF10-2SA

Description
M805 2C 2#16 SKT PLUG OM
Request a Quote Datasheet
Description
M805 2C 2#16 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16NF10-2SA - PEI-Genesis
Philadelphia, PA, United States
M805 2C 2#16 SKT PLUG OM

M805 2C 2#16 SKT PLUG OM

Buy Now
Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace - 70W1581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
70W1581
Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 70W1581
CIRCULAR CONNECTOR, PLUG, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:10-2RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:10-2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16NF10-2SA 70W1581
Product Name Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details