Amphenol Aerospace Corporation Circular Connector, Plug, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16MT18-55SD

Description
CIRCULAR CONNECTOR, PLUG, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Plug is designed for applications requiring a robust and compact interconnect solution. This connector features 55 positions and utilizes a threaded coupling style for secure connections. It is constructed to meet or exceed the environmental and performance standards of MIL-DTL-38999, ensuring reliability in harsh conditions. The connector offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap. It operates effectively within a temperature range of -65°C to +150°C and has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, copper alloy contacts that are gold plated, and polyphenylene sulfide (PPS) insulators. This connector is suitable for applications where size and weight reduction are critical, making it an ideal choice for modern aerospace and military systems.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Plug is designed for applications requiring a robust and compact interconnect solution. This connector features 55 positions and utilizes a threaded coupling style for secure connections. It is constructed to meet or exceed the environmental and performance standards of MIL-DTL-38999, ensuring reliability in harsh conditions. The connector offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap. It operates effectively within a temperature range of -65°C to +150°C and has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, copper alloy contacts that are gold plated, and polyphenylene sulfide (PPS) insulators. This connector is suitable for applications where size and weight reduction are critical, making it an ideal choice for modern aerospace and military systems.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace - 45X6491 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace
45X6491
Circular Connector, Plug, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace 45X6491
CIRCULAR CONNECTOR, PLUG, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6491
Product Name Circular Connector, Plug, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products