Amphenol Aerospace Corporation Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16MT15-201SB

Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 45X6474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
45X6474
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 45X6474
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6474
Product Name Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details