The Amphenol Aerospace Circular Connector, Plug, 10-2, 2 Position, Cable is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for harsh environments. The connector is waterproof and meets IP67 standards when mated or with a protection cap. Constructed from aluminum alloy or stainless steel, it includes gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. This product is RoHS compliant, ensuring it meets environmental regulations.
CIRCULAR CONNECTOR, PLUG, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45X6688 |
| Product Name | Circular Connector, Plug, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |