Amphenol Aerospace Corporation Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M8-23SB

Description
M805 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M805 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M8-23SB - PEI-Genesis
Philadelphia, PA, United States
M805 3C 3#20HD SKT PLUG OM

M805 3C 3#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace - 09X1187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
09X1187
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 09X1187
CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M8-23SB 09X1187
Product Name Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details