Amphenol Aerospace Corporation Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M15-220PD

Description
CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace - 45X6757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
45X6757
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 45X6757
CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6757
Product Name Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details