Amphenol Aerospace Corporation Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M15-201SC

Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 45X6525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
45X6525
Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 45X6525
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6525
Product Name Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details