Amphenol Aerospace Corporation Circular Connector, Plug, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M12-26SC

Description
M805 26C 26#23 SKT PLUG OM
Request a Quote Datasheet
Description
M805 26C 26#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M12-26SC - PEI-Genesis
Philadelphia, PA, United States
M805 26C 26#23 SKT PLUG OM

M805 26C 26#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace - 45X6522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
45X6522
Circular Connector, Plug, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 45X6522
CIRCULAR CONNECTOR, PLUG, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M12-26SC 45X6522
Product Name Circular Connector, Plug, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details