Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M11-4SD

Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet
Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M11-4SD - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#16 SKT PLUG OM

M805 4C 4#16 SKT PLUG OM

Buy Now
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 45X6519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
45X6519
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 45X6519
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M11-4SD 45X6519
Product Name Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers