Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M11-4SC

Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet
Description
M805 4C 4#16 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M11-4SC - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#16 SKT PLUG OM

M805 4C 4#16 SKT PLUG OM

Buy Now
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 45X6518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
45X6518
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 45X6518
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M11-4SC 45X6518
Product Name Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details