Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M11-4PC

Description
M805 4C 4#16 PIN PLUG OM
Request a Quote Datasheet
Description
M805 4C 4#16 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M11-4PC - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#16 PIN PLUG OM

M805 4C 4#16 PIN PLUG OM

Buy Now
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 45X6746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
45X6746
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 45X6746
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M11-4PC 45X6746
Product Name Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EEG.2K.312.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details