Amphenol Aerospace Corporation Circular Connector, Plug, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M10-28SB

Description
M805 8C 8#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M805 8C 8#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M10-28SB - PEI-Genesis
Philadelphia, PA, United States
M805 8C 8#20HD SKT PLUG OM

M805 8C 8#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace - 19X6635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
19X6635
Circular Connector, Plug, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 19X6635
CIRCULAR CONNECTOR, PLUG, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M10-28SB 19X6635
Product Name Circular Connector, Plug, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details