The Circular Connector, Receptacle, 6-7, 6 Position, Cable, part number 44X6486, is part of the 2M Series by Amphenol Aerospace. This connector features a jam nut receptacle style and is designed for crimp pin contacts. It accommodates seven contacts and utilizes a push-pull coupling style, ensuring secure connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. It is rated for a maximum current of 5 amps and a dielectric withstand voltage of 500 VAC. This product is ideal for applications requiring reliable and compact connectivity solutions.
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44X6486 |
| Product Name | Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |