Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-004-07ZNU14-12PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 44X6458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
44X6458
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 44X6458
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X6458
Product Name Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products