Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-004-07NF7-10SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 82X5353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
82X5353
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 82X5353
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5353
Product Name Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products