Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-004-07NF14-5SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-5, 14 Position, Cable, part number 82X5323, is part of the 2M Series from Amphenol Aerospace. This connector features a jam nut receptacle design and accommodates five contacts with crimp socket type connections. It utilizes a push-pull coupling style, which allows for secure and easy mating. The connector is rated for a maximum current of 5 Amps and a dielectric withstand voltage of 500 VAC. It is suitable for use with wire sizes ranging from #22 to #28 AWG. This product is not RoHS compliant. Engineers should consider this connector for applications requiring reliable performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-5, 14 Position, Cable, part number 82X5323, is part of the 2M Series from Amphenol Aerospace. This connector features a jam nut receptacle design and accommodates five contacts with crimp socket type connections. It utilizes a push-pull coupling style, which allows for secure and easy mating. The connector is rated for a maximum current of 5 Amps and a dielectric withstand voltage of 500 VAC. It is suitable for use with wire sizes ranging from #22 to #28 AWG. This product is not RoHS compliant. Engineers should consider this connector for applications requiring reliable performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace - 82X5323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
82X5323
Circular Connector, Receptacle, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 82X5323
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5323
Product Name Circular Connector, Receptacle, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details