The Circular Connector, Receptacle, 6-7, 6 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with seven contacts. It utilizes crimp socket circular contacts and employs a push-pull coupling style for secure connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in compact spaces. The connector supports various contact sizes and current ratings, making it versatile for different engineering needs.
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X5202 |
| Product Name | Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |