The Circular Connector, Receptacle, 6-4, 6 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with four contacts. It utilizes crimp socket circular contact types and employs a push-pull coupling style. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable connectivity in compact spaces, with a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC. This product is designed for ease of assembly and maintenance, making it a practical choice for various engineering projects.
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X5195 |
| Product Name | Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |