Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-004-07MT6-23PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace - 44X6254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
44X6254
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 44X6254
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X6254
Product Name Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers