The Circular Connector, Receptacle, 14-55, 14 Position, Cable, part number 82X5186, is part of the 2M Series from Amphenol Aerospace. This connector features a jam nut receptacle design and accommodates 55 contacts with crimp socket circular contact types. It utilizes a push-pull coupling style, ensuring secure connections. The product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is designed for reliable performance in various engineering projects, particularly where space-saving and robust connectivity are essential.
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X5186 |
| Product Name | Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |