The Circular Connector, Receptacle, 6-7, 6 Position, Cable, part number 44X6195, is part of the 2M Series by Amphenol Aerospace. This connector features a cable mount receptacle design with seven contacts and utilizes crimp pin circular contact types. It employs a push-pull coupling style, which facilitates easy connection and disconnection. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in compact spaces. The product's specifications indicate it can handle a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC. This connector is ideal for engineers seeking a robust and efficient solution for their connectivity needs.
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44X6195 |
| Product Name | Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |