Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01ZNU14-12SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-12, 14 Position, Cable, part number 82X5095, is part of the 2M Series from Amphenol Aerospace. This connector features a cable mount receptacle design with 12 contacts and utilizes crimp socket contact types. It supports a maximum current rating of 23 Amps and a dielectric withstand voltage of 1800 VAC. The connector is designed for push-pull coupling, ensuring secure connections. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking reliable and efficient connectivity solutions in various applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-12, 14 Position, Cable, part number 82X5095, is part of the 2M Series from Amphenol Aerospace. This connector features a cable mount receptacle design with 12 contacts and utilizes crimp socket contact types. It supports a maximum current rating of 23 Amps and a dielectric withstand voltage of 1800 VAC. The connector is designed for push-pull coupling, ensuring secure connections. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking reliable and efficient connectivity solutions in various applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 82X5095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
82X5095
Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 82X5095
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5095
Product Name Circular Connector, Receptacle, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers