Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01NF6-23S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace - 82X5020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
82X5020
Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 82X5020
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5020
Product Name Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details