Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01NF10-26PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 44X6054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
44X6054
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 44X6054
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X6054
Product Name Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers