Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01MT12-37PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace - 44X5886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
44X5886
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 44X5886
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5886
Product Name Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers