Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01M6-4PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6-4, 6 Position, Cable, part number 44X6004, is designed for cable mount applications within the 2M Series by Amphenol Aerospace. It features four contacts with a crimp pin circular contact type and utilizes a push-pull coupling style. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications requiring reliable electrical connections and is built to withstand demanding conditions. The connector's design allows for easy assembly and maintenance, making it a practical choice for engineers seeking a robust and efficient solution for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6-4, 6 Position, Cable, part number 44X6004, is designed for cable mount applications within the 2M Series by Amphenol Aerospace. It features four contacts with a crimp pin circular contact type and utilizes a push-pull coupling style. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications requiring reliable electrical connections and is built to withstand demanding conditions. The connector's design allows for easy assembly and maintenance, making it a practical choice for engineers seeking a robust and efficient solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace - 44X6004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
44X6004
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 44X6004
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X6004
Product Name Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details