Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-004-00NF8-13S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 82X4673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
82X4673
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 82X4673
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4673
Product Name Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details