The Circular Connector, Receptacle, 8-2, 8 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with two contacts. It utilizes crimp pin circular contact types and employs a push-pull coupling style. This connector is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring reliable connectivity in compact spaces, making it a practical choice for various engineering projects.
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44X5562 |
| Product Name | Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |