Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-003-07ZNU6-7PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 44X5455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
44X5455
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 44X5455
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5455
Product Name Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers