Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-003-07ZNU10-26PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-26, 10 Position, Cable, part number 44X5425, is part of the 2M Series by Amphenol Aerospace. This connector features a jam nut receptacle style and is designed for crimp pin contacts. It accommodates 26 contacts and utilizes a push-pull coupling style, ensuring secure connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. It is rated for a maximum current of 5 amps and a dielectric withstand voltage of 500 VAC. This product is ideal for applications requiring reliable and compact connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-26, 10 Position, Cable, part number 44X5425, is part of the 2M Series by Amphenol Aerospace. This connector features a jam nut receptacle style and is designed for crimp pin contacts. It accommodates 26 contacts and utilizes a push-pull coupling style, ensuring secure connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. It is rated for a maximum current of 5 amps and a dielectric withstand voltage of 500 VAC. This product is ideal for applications requiring reliable and compact connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 44X5425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
44X5425
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 44X5425
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5425
Product Name Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details