Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-003-07NF10-201PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace - 44X5357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
44X5357
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 44X5357
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5357
Product Name Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers