Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-003-07MT6-4SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace - 82X4142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
82X4142
Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 82X4142
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4142
Product Name Circular Connector, Receptacle, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details