The Circular Connector, Receptacle, 9-19, 9 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with 19 contacts. It utilizes crimp pin contact type and employs a push-pull coupling style, ensuring secure connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. It is designed to handle a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC. This connector is ideal for applications requiring reliable and efficient connectivity in compact spaces.
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44X5349 |
| Product Name | Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |