Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01NF9-19PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace - 44X5170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
44X5170
Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 44X5170
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5170
Product Name Circular Connector, Receptacle, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details