Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01NF6-7PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 44X5148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
44X5148
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 44X5148
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5148
Product Name Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12343-23-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers