The Circular Connector, Receptacle, 6-23, 6 Position, Cable, part number 44X5139, is part of the 2M Series from Amphenol Aerospace. This connector features a cable mount receptacle design with three contacts configured for crimp pin connections. It utilizes a push-pull coupling style, which facilitates easy connection and disconnection. The connector is rated for a maximum current of 5 Amps and a dielectric withstand voltage of 500 VAC. It is suitable for use with wire sizes ranging from #22 to #28 AWG. The product is not RoHS compliant. This connector is ideal for applications requiring reliable electrical connections in compact spaces.
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44X5139 |
| Product Name | Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |