Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01MT14-55SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 28X5770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
28X5770
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 28X5770
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5770
Product Name Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details