Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01MT12-201SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace - 28X5750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
28X5750
Circular Connector, Receptacle, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 28X5750
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5750
Product Name Circular Connector, Receptacle, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRC.M26.GLL.C72VZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Nicomatic North America
View Details