Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01M7-10P

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 7-10, 7 Position, Cable, part number 64W2443, is part of the 2M Series from Amphenol Aerospace. This connector features a cable mount receptacle design with 10 contacts, utilizing crimp pin contact type. It supports a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC. The connector employs a push-pull coupling style, ensuring secure connections. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is designed for reliable performance in various engineering projects requiring robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 7-10, 7 Position, Cable, part number 64W2443, is part of the 2M Series from Amphenol Aerospace. This connector features a cable mount receptacle design with 10 contacts, utilizing crimp pin contact type. It supports a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC. The connector employs a push-pull coupling style, ensuring secure connections. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is designed for reliable performance in various engineering projects requiring robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 64W2443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
64W2443
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 64W2443
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64W2443
Product Name Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details