Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01M6-6SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 28X5876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
28X5876
Circular Connector, Receptacle, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 28X5876
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5876
Product Name Circular Connector, Receptacle, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details