Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00NF9-4SA

Description
M804 4C 4#16 SKT RECP OM
Request a Quote
Description
M804 4C 4#16 SKT RECP OM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-4, 9 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with four contacts. It utilizes crimp socket circular contacts and employs a push-pull coupling style. The connector is rated for a maximum current of 5 amps and a dielectric withstand voltage of 500 VAC. This product is suitable for applications requiring reliable electrical connections in compact spaces. It is important to note that this connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-4, 9 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with four contacts. It utilizes crimp socket circular contacts and employs a push-pull coupling style. The connector is rated for a maximum current of 5 amps and a dielectric withstand voltage of 500 VAC. This product is suitable for applications requiring reliable electrical connections in compact spaces. It is important to note that this connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M804-003-00NF9-4SA - PEI-Genesis
Philadelphia, PA, United States
M804 4C 4#16 SKT RECP OM

M804 4C 4#16 SKT RECP OM

Buy Now
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 82X3971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
82X3971
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 82X3971
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M804-003-00NF9-4SA 82X3971
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Standard Circular Connectors - 1-1589064-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details