Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00NF6-7SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 82X3947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
82X3947
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 82X3947
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3947
Product Name Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details