Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00MT7-10SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 82X3784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
82X3784
Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 82X3784
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3784
Product Name Circular Connector, Receptacle, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF030 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details