The Circular Connector, Receptacle, 6-23, 6 Position, Cable from the Amphenol Aerospace 2M Series features a jam nut receptacle design with three contacts. It utilizes crimp socket circular contact types and employs a push-pull coupling style. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in compact spaces. The connector supports a maximum current rating of 5 Amps and a dielectric withstand voltage of 500 VAC. This product is designed for use with wire sizes ranging from #22 to #28 AWG, making it versatile for various engineering projects.
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X3766 |
| Product Name | Circular Connector, Receptacle, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |